Status: | Unknown |
---|---|
Series: | MDR-40 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
592
units
|
Buy Now |
![]() |
Schukat Electronic |
2,243
units
|
Buy Now |
![]() |
Sager |
925
units
|
Buy Now |
![]() |
TRC Electronics |
922
units
|
Buy Now |
![]() |
Onlinecomponents.com |
462
units
|
Buy Now |
![]() |
RS Americas |
170
units
|
Buy Now |
![]() |
Farnell |
34
units
|
Buy Now |
![]() |
element14 |
13
units
|
Buy Now |
![]() |
Chip One Stop |
11
units
|
Buy Now |
![]() |
Rapid Electronics |
4
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 3.33A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-40 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 40W 12V/3,33A | Schukat Electronic |
DIN Rail Power Supplies 40W 12V 3.33A | Sager |
12Vdc DIN Rail Power Supply | TRC Electronics |
MEAN WELL DIN Rail Power Supply, 86%, 12V, 3.33A, 40W, Adjustable | Distrelec |
AC/DC Power Supply - 1 Output - 12V@3.33A - 40W | Onlinecomponents.com |
Power Supply,AC-DC,12V,3.33A,100-264V In,Enclosed,DIN Rail,PFC,40W,MDR Series | RS Americas |
POWER SUPPLY, AC-DC, 12V, 3.33A | Farnell |
AC/DC Power Supply Single-OUT 12V 3.33A 40W | Holdelec |
Mean Well MDR-40-12 12V / 39.96W Mini Din Rail PSU | Rapid Electronics |
MDR-40 Series 40 W Single Output 12 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
DIN RAIL 40W 12V 3.33A | TTI Europe |
Power Supply, Ac-Dc, 12V, 3.33A | Newark Electronics |
40W 12V 3.33A | Mouser Electronics |
Where can I find additional details, specifications and documents for a MDR-40-12?
Additional datasheets, footprints and schematics for MDR-40-12 are listed on our Part Details page. You can also find images and similar parts to MDR-40-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-40-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-40-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-40-12 fall under?
The MDR-40-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-40-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-40-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-40-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-40-12 have stock available?
Authorised distributors including Schukat Electronic, Sager, TRC Electronics, Distrelec and Onlinecomponents.com have stock available or on a lead time for MDR-40-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-40-12 often in real-time on the comparison pages.
What if I can't find stock of MDR-40-12?
You can fill out our help required form which you can use to request a quote for MDR-40-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.