Status: | Unknown |
---|---|
Series: | MDR-20 Series |
RoHS: | Unknown |
Prices starting from US$12.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$36.64 |
25
|
Buy Now | |
Schukat Electronic | US$12.40 |
2,895
|
Buy Now | |
RS Americas | US$16.51 |
490
|
Buy Now | |
Sager | US$12.43 |
239
|
Buy Now | |
Jameco Electronics | US$12.80 |
215
|
Buy Now | |
Distrelec | US$12.79 |
166
|
Buy Now | |
Newark Electronics | US$20.40 |
64
|
Buy Now | |
element14 | US$17.98 |
44
|
Buy Now | |
Farnell | US$34.72 |
44
|
Buy Now | |
TTI Europe | US$16.09 |
12
|
Buy Now | |
Future Electronics | US$14.10 |
-
|
Buy Now | |
Avnet America | US$17.28 |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 15W 5V/3A | Schukat Electronic |
Power Supply, AC-DC,5V,3A,100-264V In, Enclosed, DIN Rail, PFC,15W, MDR Series | MEAN WELL MDR-20-5 | RS Americas |
DIN Rail Power Supplies 15W 5V 3A | Sager |
Mean Well MDR-20-5 AC to DC DIN-Rail Power Supply 5 Volt 3 Amp 15 Watt | Jameco Electronics |
MEAN WELL DIN Rail Power Supply, 76%, 5V, 3A, 15W, Adjustable | Distrelec |
Power Supply, Ac-Dc, 5V, 3A | Newark Electronics |
POWER SUPPLY, AC-DC, 5V, 3A | element14 |
MDR-20-5 MINI DIN RAIL,5V 3A | RS |
O/P +5V3A | TTI Europe |
MDR-20 Series 15 W Output 5 V 3 A Industrial DIN Rail Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 5V 3A 15W | Avnet America |
Where can I find additional details, specifications and documents for a MDR-20-5?
Additional datasheets, footprints and schematics for MDR-20-5 are listed on our Part Details page. You can also find images and similar parts to MDR-20-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-20-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-20-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-20-5 fall under?
The MDR-20-5 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-20-5 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-20-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-20-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-20-5 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Sager, Jameco Electronics and Distrelec have stock available or on a lead time for MDR-20-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-20-5 often in real-time on the comparison pages.
What if I can't find stock of MDR-20-5?
You can fill out our help required form which you can use to request a quote for MDR-20-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.