Status: | Unknown |
---|---|
Series: | MDR-20 Series |
RoHS: | Unknown |
Prices starting from US$12.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.34
|
190
in stock
|
Buy Now | |
Schukat Electronic
from US$12.23
|
5,911
in stock
|
Buy Now | |
TTI Europe
from US$12.08
|
2,860
in stock
|
Buy Now | |
Sager
from US$12.43
|
1,091
in stock
|
Buy Now | |
RS Americas
from US$16.18
|
912
in stock
|
Buy Now | |
Distrelec
from US$12.62
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$19.36
|
639
in stock
|
Buy Now | |
element14
from US$17.78
|
611
in stock
|
Buy Now | |
Farnell
from US$47.79
|
609
in stock
|
Buy Now | |
Jameco Electronics
from US$12.80
|
153
in stock
|
Buy Now | |
Future Electronics
from US$14.10
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$17.45
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$13.70
|
29
in stock
|
Buy Now | |
Micros
from US$16.62
|
10
in stock
|
Buy Now | |
Avnet America
-
|
85
in stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 24W 24V/1A | Schukat Electronic |
DIN RAIL 24W 24V 1A | TTI Europe |
DIN Rail Power Supplies 24W 24V 1A | Sager |
Power Supply, AC-DC,24V,1A,100-264V In, Enclosed, DIN, PFC, Industrial,24W, MDR Series | MEAN WELL MDR-20-24 | RS Americas |
MEAN WELL DIN Rail Power Supply, 84%, 24V, 1A, 24W, Adjustable | Distrelec |
Power Supply, Ac-Dc, 24V, 1A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 1A | element14 |
MDR-20-24 MINI DIN RAIL,24V 1A | RS |
Mean Well MDR-20-24 AC to DC DIN-Rail Power Supply 24 Volt 1 Amp 24 Watt | Jameco Electronics |
MDR-20 Series 24 W Single Output 24 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
Mean Well MDR-20-24 24V / 24W Mini Din Rail PSU | Rapid Electronics |
Single output industrial | Micros |
AC/DC Power Supply Single-OUT 24V 1A 24W | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
INPUT | 85-264VAC, 120-370VDC, OUTPUT |
---|
Where can I find additional details, specifications and documents for a MDR-20-24?
Additional datasheets, footprints and schematics for MDR-20-24 are listed on our Part Details page. You can also find images and similar parts to MDR-20-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-20-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-20-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-20-24 fall under?
The MDR-20-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-20-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-20-24 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-20-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-20-24 have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Sager, RS Americas and Distrelec have stock available or on a lead time for MDR-20-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-20-24 often in real-time on the comparison pages.
What if I can't find stock of MDR-20-24?
You can fill out our help required form which you can use to request a quote for MDR-20-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.