Status: | Unknown |
---|---|
Series: | MDR-20 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Electro Sonic |
674
units
|
Buy Now |
![]() |
Onlinecomponents.com |
458
units
|
Buy Now |
![]() |
Schukat Electronic |
195
units
|
Buy Now |
![]() |
RS Americas |
4
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
TRC Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Farnell |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.34A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
AC-DC Industrial DIN rail power supply | Electro Sonic |
SPS DIN-Rail 20W 15V/1,34A | Schukat Electronic |
Power Supply,AC-DC,15V,1.34A,100-264V In,Enclosed,DIN Rail Mount,PFC,MDR | RS Americas |
DIN Rail Power Supplies 20W 15V 1.34A | Sager |
MDR-20 Series 20 W Single Output 15 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
MEAN WELL DIN Rail Power Supply, 81%, 15V, 1.34A, 20W, Adjustable | Distrelec |
POWER SUPPLY, AC-DC, 15V, 1.34A | element14 |
O/P +15V1.34A | TTI Europe |
20W 15V 1.34A | Mouser Electronics |
15Vdc DIN Rail Power Supply | TRC Electronics |
Power Supply, Ac-Dc, 15V, 1.34A | Newark Electronics |
Where can I find additional details, specifications and documents for a MDR-20-15?
Additional datasheets, footprints and schematics for MDR-20-15 are listed on our Part Details page. You can also find images and similar parts to MDR-20-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-20-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-20-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-20-15 fall under?
The MDR-20-15 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-20-15 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-20-15 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-20-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-20-15 have stock available?
Authorised distributors including Electro Sonic, Onlinecomponents.com, Schukat Electronic, RS Americas and Avnet America have stock available or on a lead time for MDR-20-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-20-15 often in real-time on the comparison pages.
What if I can't find stock of MDR-20-15?
You can fill out our help required form which you can use to request a quote for MDR-20-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.