Status: | Unknown |
---|---|
Series: | MDR-100 Series |
RoHS: | Unknown |
Prices starting from US$30.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.88
|
23
in stock
|
Buy Now | |
Schukat Electronic
from US$30.84
|
278
in stock
|
Buy Now | |
Sager
from US$31.08
|
237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.84
|
134
in stock
|
Buy Now | |
Distrelec
from US$31.67
|
130
in stock
|
Buy Now | |
Jameco Electronics
from US$32.00
|
127
in stock
|
Buy Now | |
RS Americas
from US$41.24
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$37.54
|
4
in stock
|
Buy Now | |
Avnet America
-
|
10
in stock
|
Buy Now | |
Future Electronics
from US$35.20
|
-
|
Buy Now | |
element14
from US$39.09
|
-
|
Buy Now | |
TTI Europe
from US$43.59
|
-
|
Buy Now | |
Farnell
from US$81.67
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 96W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-100 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 96W 48V/2A | Schukat Electronic |
DIN Rail Power Supplies 96W 48V 2A | Sager |
Power supply: switched-mode | Transfer Multisort Elektronik |
MEAN WELL DIN Rail Power Supply, 87%, 48V, 2A, 96W, Adjustable | Distrelec |
Mean Well MDR-100-48 96W DIN-Rail Switching Power Supply | Jameco Electronics |
Power Supply, AC-DC,48V,2A,100-264V In, Enclosed, DIN, PFC, Industrial,96W, MDR Series | MEAN WELL MDR-100-48 | RS Americas |
MDR-100-48 MINI DIN RAIL,48V 2A | RS |
Power Supply, Ac-Dc, 48V, 2A | Newark Electronics |
AC/DC Power Supply Single-OUT 48V 2A 96W | Avnet America |
MDR Series 48 V 2 A 96 W Enclosed Single Output Industrial DIN Rail Power Supply | Future Electronics |
POWER SUPPLY, AC-DC, 48V, 2A | element14 |
O/P +48V2A | TTI Europe |
Where can I find additional details, specifications and documents for a MDR-100-48?
Additional datasheets, footprints and schematics for MDR-100-48 are listed on our Part Details page. You can also find images and similar parts to MDR-100-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-100-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-100-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-100-48 fall under?
The MDR-100-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-100-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-100-48 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-100-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-100-48 have stock available?
Authorised distributors including Schukat Electronic, Sager, Transfer Multisort Elektronik, Distrelec and Jameco Electronics have stock available or on a lead time for MDR-100-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-100-48 often in real-time on the comparison pages.
What if I can't find stock of MDR-100-48?
You can fill out our help required form which you can use to request a quote for MDR-100-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.