Status: | Unknown |
---|---|
Series: | MDR-10 Series |
RoHS: | Unknown |
Prices starting from US$10.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.88
|
207
in stock
|
Buy Now | |
RS Americas
from US$14.58
|
980
in stock
|
Buy Now | |
Schukat Electronic
from US$10.73
|
521
in stock
|
Buy Now | |
Sager
from US$10.92
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.73
|
198
in stock
|
Buy Now | |
Jameco Electronics
from US$11.20
|
75
in stock
|
Buy Now | |
Distrelec
from US$11.00
|
75
in stock
|
Buy Now | |
element14
from US$14.70
|
20
in stock
|
Buy Now | |
Farnell
from US$15.05
|
20
in stock
|
Buy Now | |
Micros
from US$14.45
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$17.23
|
-
|
Buy Now | |
Future Electronics
from US$12.40
|
-
|
Buy Now | |
Avnet America
from US$15.04
|
-
|
Buy Now | |
TTI Europe
from US$12.92
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Fixed |
Product Range | MDR-10 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Power Supply, AC-DC,5V,2A,100-264V In, Enclosed, DIN Rail, PFC,10W, MDR Series | MEAN WELL MDR-10-5 | RS Americas |
SPS DIN-Rail 10W 5V/2A | Schukat Electronic |
DIN Rail Power Supplies 10W 5V 2A | Sager |
MDR-10-5 MINI DIN RAIL PSU, 5V 2.0A | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
Mean Well MDR-10-5 AC to DC DIN-Rail Power Supply 5 Volt 2 Amp 10 Watt | Jameco Electronics |
MEAN WELL DIN Rail Power Supply, 77%, 5V, 2A, 10W, Fixed | Distrelec |
POWER SUPPLY, AC-DC, 5V, 2A | element14 |
Single output industrial | Micros |
Power Supply, Ac-Dc, 5V, 2A | Newark Electronics |
MDR-10 Series 10 W Single Output 5 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 5V 2A 10W | Avnet America |
O/P +5V2A | TTI Europe |
Where can I find additional details, specifications and documents for a MDR-10-5?
Additional datasheets, footprints and schematics for MDR-10-5 are listed on our Part Details page. You can also find images and similar parts to MDR-10-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-10-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-10-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-10-5 fall under?
The MDR-10-5 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-10-5 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-10-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-10-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-10-5 have stock available?
Authorised distributors including RS Americas, Schukat Electronic, Sager, RS and Transfer Multisort Elektronik have stock available or on a lead time for MDR-10-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-10-5 often in real-time on the comparison pages.
What if I can't find stock of MDR-10-5?
You can fill out our help required form which you can use to request a quote for MDR-10-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.