Status: | Unknown |
---|---|
Series: | MDR-10 Series |
RoHS: | Unknown |
Prices starting from US$10.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.72
|
17
in stock
|
Buy Now | |
Sager
from US$10.92
|
119
in stock
|
Buy Now | |
Schukat Electronic
from US$10.75
|
100
in stock
|
Buy Now | |
Jameco Electronics
from US$11.20
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$10.42
|
37
in stock
|
Buy Now | |
element14
from US$14.23
|
23
in stock
|
Buy Now | |
Farnell
from US$21.87
|
23
in stock
|
Buy Now | |
Distrelec
from US$11.52
|
16
in stock
|
Buy Now | |
RS Americas
from US$15.41
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$15.04
|
-
|
Buy Now | |
TTI Europe
from US$12.94
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 670mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Fixed |
Product Range | MDR-10 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
DIN Rail Power Supplies 10W 15V 0.67A | Sager |
SPS DIN-Rail 10W 15V/0,67A | Schukat Electronic |
PWR SPLY,SW,DIN,10W,15V@0.67A 85-264VAC,UL/TUV/NEC,ENERGY | Jameco Electronics |
Power Supply, Ac-Dc, 15V, 0.67A | Newark Electronics |
POWER SUPPLY, AC-DC, 15V, 0.67A | element14 |
MDR-10-15 MINI DIN RAIL PSU, 15V 0.67A | RS |
MEAN WELL DIN Rail Power Supply, 81%, 15V, 670mA, 10W, Fixed | Distrelec |
Power Supply, AC-DC,15V,0.67A,100-264V In, Enclosed, DIN Rail, PFC,10W, MDR Series | MEAN WELL MDR-10-15 | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC/DC Power Supply Single-OUT 15V 0.67A 10W | Avnet America |
O/P +15V0.67A | TTI Europe |
Where can I find additional details, specifications and documents for a MDR-10-15?
Additional datasheets, footprints and schematics for MDR-10-15 are listed on our Part Details page. You can also find images and similar parts to MDR-10-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-10-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-10-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-10-15 fall under?
The MDR-10-15 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-10-15 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-10-15 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-10-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-10-15 have stock available?
Authorised distributors including Sager, Schukat Electronic, Jameco Electronics, Newark Electronics and element14 have stock available or on a lead time for MDR-10-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-10-15 often in real-time on the comparison pages.
What if I can't find stock of MDR-10-15?
You can fill out our help required form which you can use to request a quote for MDR-10-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.