Status: | Unknown |
---|---|
Series: | MDR-10 Series |
RoHS: | Unknown |
Prices starting from US$9.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.44
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$10.75
|
732
in stock
|
Buy Now | |
RS Americas
from US$15.76
|
617
in stock
|
Buy Now | |
Sager
from US$10.92
|
319
in stock
|
Buy Now | |
Distrelec
from US$11.02
|
199
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.75
|
112
in stock
|
Buy Now | |
Jameco Electronics
from US$11.20
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$18.30
|
12
in stock
|
Buy Now | |
Micros
from US$14.71
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$9.89
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$17.65
|
2
in stock
|
Buy Now | |
Future Electronics
from US$12.40
|
-
|
Buy Now | |
Avnet America
from US$15.04
|
-
|
Buy Now | |
element14
from US$13.69
|
-
|
Buy Now | |
TTI Europe
from US$12.94
|
-
|
Buy Now | |
Farnell
from US$46.78
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 840mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Fixed |
Product Range | MDR-10 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 10W 12V/0,84A | Schukat Electronic |
Power Supply, AC-DC,12V,0.84A,100-264V In, Enclosed, DIN Rail, PFC,10W, MDR Series | MEAN WELL MDR-10-12 | RS Americas |
DIN Rail Power Supplies 10W 12V 0.84A | Sager |
MEAN WELL DIN Rail Power Supply, 81%, 12V, 840mA, 10W, Fixed | Distrelec |
Power supply: switched-mode | Transfer Multisort Elektronik |
Mean Well MDR-10-12 AC to DC DIN-Rail Power Supply 12 Volt 0.84 Amp 10 Watt | Jameco Electronics |
Power Supply, Ac-Dc, 12V, 0.84A | Newark Electronics |
Single output industrial | Micros |
MDR-10-12 MINI DIN RAILPSU, 12V 0.84A | RS |
Mean Well MDR-10-12 12V / 10.08W Mini Din Rail PSU | Rapid Electronics |
MDR-10 Series 10 W Single Output 12 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 12V 0.84A 10W | Avnet America |
POWER SUPPLY, AC-DC, 12V, 0.84A | element14 |
DIN RAIL 10W 12V 0.84A | TTI Europe |
Where can I find additional details, specifications and documents for a MDR-10-12?
Additional datasheets, footprints and schematics for MDR-10-12 are listed on our Part Details page. You can also find images and similar parts to MDR-10-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-10-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-10-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-10-12 fall under?
The MDR-10-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-10-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-10-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-10-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-10-12 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Sager, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MDR-10-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-10-12 often in real-time on the comparison pages.
What if I can't find stock of MDR-10-12?
You can fill out our help required form which you can use to request a quote for MDR-10-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.