Status: | Unknown |
---|---|
Series: | MDO4000 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | MDO4000 Series |
---|---|
Scope Channels | 4+16 Channell, 1 RF |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 20 Mpts |
Calculated Rise Time | 350ps |
Scope Display Type | XGA LCD Color |
RoHS Compliant | NA |
Oscilloscope, 20 Channel, 1Ghz, 5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a MDO4104-3?
Additional datasheets, footprints and schematics for MDO4104-3 are listed on our Part Details page. You can also find images and similar parts to MDO4104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO4104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO4104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO4104-3 fall under?
The MDO4104-3 is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO4104-3 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO4104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the MDO4104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO4104-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDO4104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO4104-3 often in real-time on the comparison pages.
What if I can't find stock of MDO4104-3?
You can fill out our help required form which you can use to request a quote for MDO4104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.