Status: | Unknown |
---|---|
Series: | MDO4000C Series |
RoHS: | Unknown |
No distributors results available
Product Range | MDO4000C Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Calculated Rise Time | 700ps |
Scope Display Type | XGA LCD Color |
Plug Type | US |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MDO4054CGSA:SA3?
Additional datasheets, footprints and schematics for MDO4054CGSA:SA3 are listed on our Part Details page. You can also find images and similar parts to MDO4054CGSA:SA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO4054CGSA:SA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO4054CGSA:SA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO4054CGSA:SA3 fall under?
The MDO4054CGSA:SA3 is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO4054CGSA:SA3 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO4054CGSA:SA3 you can contact the distributor directly for product support, shipping queries etc.
Is the MDO4054CGSA:SA3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO4054CGSA:SA3 have stock available?
There is no stock from authorised distributors for MDO4054CGSA:SA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO4054CGSA:SA3 often in real-time on the comparison pages.
What if I can't find stock of MDO4054CGSA:SA3?
You can fill out our help required form which you can use to request a quote for MDO4054CGSA:SA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.