Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Unknown |
Prices starting from US$14,705.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14,705.16
|
No stock
|
Buy Now |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 400ps |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 1GHz TPP1000 Passive Probe Per Channel OpenChoice Desktop S/W N-BNC Adapter Bag Certificate |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (07-Jul-2017) |
Plug Type | EU SWISS UK |
Where can I find additional details, specifications and documents for a MDO3104+MDO3BND+MDO3AFG+MDO3SA?
Additional datasheets, footprints and schematics for MDO3104+MDO3BND+MDO3AFG+MDO3SA are listed on our Part Details page. You can also find images and similar parts to MDO3104+MDO3BND+MDO3AFG+MDO3SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3104+MDO3BND+MDO3AFG+MDO3SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3104+MDO3BND+MDO3AFG+MDO3SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3104+MDO3BND+MDO3AFG+MDO3SA fall under?
The MDO3104+MDO3BND+MDO3AFG+MDO3SA is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO3104+MDO3BND+MDO3AFG+MDO3SA when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3104+MDO3BND+MDO3AFG+MDO3SA you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3104+MDO3BND+MDO3AFG+MDO3SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO3104+MDO3BND+MDO3AFG+MDO3SA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MDO3104+MDO3BND+MDO3AFG+MDO3SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3104+MDO3BND+MDO3AFG+MDO3SA often in real-time on the comparison pages.
What if I can't find stock of MDO3104+MDO3BND+MDO3AFG+MDO3SA?
You can fill out our help required form which you can use to request a quote for MDO3104+MDO3BND+MDO3AFG+MDO3SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.