Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Unknown |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 400ps |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 1GHz TPP1000 Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Oscilloscope, 4-Channel, 1Ghz, 5Gs/S | Newark Electronics |
Tektronix MDO3104 4 Channel Digital Storage Oscilloscope 1 Ghz | Rapid Electronics |
Oscilloscope | RS Americas |
OSCILLOSCOPE, 4CH, 1GHZ, 5GSPS | element14 |
Where can I find additional details, specifications and documents for a MDO3104?
Additional datasheets, footprints and schematics for MDO3104 are listed on our Part Details page. You can also find images and similar parts to MDO3104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3104 fall under?
The MDO3104 is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO3104 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3104 you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO3104 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for MDO3104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3104 often in real-time on the comparison pages.
What if I can't find stock of MDO3104?
You can fill out our help required form which you can use to request a quote for MDO3104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.