Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 800ps |
Scope Display Type | WVGA LCD Color |
RoHS Compliant | Yes |
Cal Oscilloscope, 500Mhz, 2.5Gsps, 4 Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a MDO3054 CAL?
Additional datasheets, footprints and schematics for MDO3054 CAL are listed on our Part Details page. You can also find images and similar parts to MDO3054 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3054 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3054 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3054 CAL fall under?
The MDO3054 CAL is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO3054 CAL when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3054 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3054 CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO3054 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDO3054 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3054 CAL often in real-time on the comparison pages.
What if I can't find stock of MDO3054 CAL?
You can fill out our help required form which you can use to request a quote for MDO3054 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.