Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Unknown |
Prices starting from US$19,511.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20,779.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$22,300.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$22,300.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$19,511.46
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$21,893.13
|
-
|
Buy Now | |
element14
from US$26,298.68
|
-
|
Buy Now | |
TestEquity
from US$20,779.92
|
-
|
Buy Now |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 800ps |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Rise Time | 800ps |
Scope Type | Bench |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Oscilloscope, 4-Channel, 500Mhz, 2.5Gs/S | Newark Electronics |
Oscilloscope, 500 MHz, 4 Analog ch., 1 RF ch., 10M record length, MDO3000 Series | Tektronix MDO3054 | RS Americas |
Tektronix Oscilloscope MDO3000 MSO / MDO 4x 500MHz 2.5GSPS USB / GPIB / Ethernet / Video Out Port | Distrelec |
Tektronix MDO3054 4 Channel Digital Storage Oscilloscope 500 MHz | Rapid Electronics |
OSCILLOSCOPE, 4CH, 500MHZ, 2.5GSPS | element14 |
Where can I find additional details, specifications and documents for a MDO3054?
Additional datasheets, footprints and schematics for MDO3054 are listed on our Part Details page. You can also find images and similar parts to MDO3054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3054 fall under?
The MDO3054 is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO3054 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3054 you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO3054 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, Rapid Electronics and element14 have stock available or on a lead time for MDO3054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3054 often in real-time on the comparison pages.
What if I can't find stock of MDO3054?
You can fill out our help required form which you can use to request a quote for MDO3054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.