Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 2ns |
Scope Display Type | WVGA LCD Color |
RoHS Compliant | Yes |
Mdo, Cal W/Du, 200Mhz, 4Ch, 2.5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a MDO3024 CAL DU?
Additional datasheets, footprints and schematics for MDO3024 CAL DU are listed on our Part Details page. You can also find images and similar parts to MDO3024 CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3024 CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3024 CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3024 CAL DU fall under?
The MDO3024 CAL DU is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO3024 CAL DU when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3024 CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3024 CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MDO3024 CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDO3024 CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3024 CAL DU often in real-time on the comparison pages.
What if I can't find stock of MDO3024 CAL DU?
You can fill out our help required form which you can use to request a quote for MDO3024 CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.