Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Unknown |
Prices starting from US$6,936.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7,829.64
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$7,930.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$7,930.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$6,936.63
|
3
in stock
|
Buy Now | |
TestEquity
from US$7,456.80
|
3
in stock
|
Buy Now | |
element14
from US$9,317.99
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$7,829.64
|
-
|
Buy Now |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 4ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | TPP0250 250 MHz bandwidth 10X 3.9 pF. One passive voltage probe per analog channel |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Oscilloscope, 4-Channel, 100Mhz, 2.5Gs/S | Newark Electronics |
Oscilloscope, 100 MHz, 4 Analog ch., 1 RF ch., 10M record length, MDO3000 Series | Tektronix MDO3014 | RS Americas |
Tektronix Oscilloscope MDO3000 MSO / MDO 4x 100MHz 2.5GSPS USB / GPIB / Ethernet / Video Out Port | Distrelec |
OSCILLOSCOPE, 4CH, 100MHZ, 2.5GSPS | element14 |
Tektronix MDO3014 4 Channel Oscilloscope | Rapid Electronics |
Where can I find additional details, specifications and documents for a MDO3014?
Additional datasheets, footprints and schematics for MDO3014 are listed on our Part Details page. You can also find images and similar parts to MDO3014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3014 fall under?
The MDO3014 is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO3014 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3014 you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO3014 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, TestEquity and element14 have stock available or on a lead time for MDO3014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3014 often in real-time on the comparison pages.
What if I can't find stock of MDO3014?
You can fill out our help required form which you can use to request a quote for MDO3014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.