MDO3012 Oscilloscopes by Tektronix

OSCILLOSCOPE 2CH 100MHZ 2.5GSPS

Status: Unknown
Series: MDO3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5,945.36

Distributor Stock
Logo for Farnell
Farnell
from US$6,243.88
No stock
Buy Now
Logo for element14
element14
from US$7,477.62
-
Buy Now
Logo for TestEquity
TestEquity
from US$5,945.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range MDO3000 Series
Scope Channels 2 Channel
Bandwidth 100MHz
Sampling Rate 2.5GSPS
Display Memory Depth 10 Mpts
Calculated Rise Time 4ns
Scope Display Type WVGA LCD Colour
Kit Contents One 250MHz TPP0250 Passive Probe Per Channel (10
Manufacturer Warranty 3 Years
Plug Type EU SWISS UK
Input Impedance 1Mohm

Alternative Descriptions

OSCILLOSCOPE, 2CH, 100MHZ, 2.5GSPS | element14
Oscilloscope, 2-Channel, 100Mhz, 2.5Gs/S | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MDO3012?

Additional datasheets, footprints and schematics for MDO3012 are listed on our Part Details page. You can also find images and similar parts to MDO3012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MDO3012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MDO3012 fall under?

The MDO3012 is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.

Can I view similar or alternative parts?

You can view similar parts to MDO3012 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3012 you can contact the distributor directly for product support, shipping queries etc.

Is the MDO3012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MDO3012 have stock available?

Authorised distributors including element14, TestEquity, Farnell and Newark Electronics have stock available or on a lead time for MDO3012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MDO3012 often in real-time on the comparison pages.

What if I can't find stock of MDO3012?

You can fill out our help required form which you can use to request a quote for MDO3012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay