Status: | Unknown |
---|---|
Series: | MDO-2000A Series |
RoHS: | Compliant |
Product Range | MDO-2000A Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 20 Mpts |
Calculated Rise Time | 1.75ns |
Scope Display Type | WVGA TFT Color |
RoHS Compliant | Yes |
Mdo W/Spectrum Analyzer, 200Mhz, 1.75Ns | Newark Electronics |
MDO, 200MHZ, 2CH, 20MPTS, 2GSPS, 1.75NS | element14 |
Where can I find additional details, specifications and documents for a MDO-2202A?
Additional datasheets, footprints and schematics for MDO-2202A are listed on our Part Details page. You can also find images and similar parts to MDO-2202A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO-2202A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO-2202A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO-2202A fall under?
The MDO-2202A is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO-2202A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO-2202A you can contact the distributor directly for product support, shipping queries etc.
Is the MDO-2202A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MDO-2202A have stock available?
Authorised distributors including Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for MDO-2202A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO-2202A often in real-time on the comparison pages.
What if I can't find stock of MDO-2202A?
You can fill out our help required form which you can use to request a quote for MDO-2202A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.