Status: | Unknown |
---|---|
Series: | MDO-2000E Series |
RoHS: | Unknown |
Product Range | MDO-2000E Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | WVGA TFT Colour |
Kit Contents | Digital storage oscilloscope Quick start guide User manual CD Power cord. |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | - |
Oscilloscope: digital | Transfer Multisort Elektronik |
OSCILLOSCOPE, 2 CHANNEL, 100 MHZ | element14 |
Where can I find additional details, specifications and documents for a MDO-2102EG?
Additional datasheets, footprints and schematics for MDO-2102EG are listed on our Part Details page. You can also find images and similar parts to MDO-2102EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO-2102EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO-2102EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO-2102EG fall under?
The MDO-2102EG is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to MDO-2102EG when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO-2102EG you can contact the distributor directly for product support, shipping queries etc.
Is the MDO-2102EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO-2102EG have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, TestEquity and Farnell have stock available or on a lead time for MDO-2102EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO-2102EG often in real-time on the comparison pages.
What if I can't find stock of MDO-2102EG?
You can fill out our help required form which you can use to request a quote for MDO-2102EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.