Status: | Unknown |
---|---|
Series: | MDO-2000E Series |
RoHS: | Unknown |
Product Range | MDO-2000E Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 70MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 5ns |
Scope Display Type | WVGA TFT Colour |
Kit Contents | MDO User Guide Manual CD PWR Cord BNC-BNC Cable Alligator Clip Banana Plug Passive Probe |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (27-Jun-2018) |
Plug Type | - |
GW Instek Oscilloscope MDO-2000E MSO / MDO 2x 70MHz 1GSPS USB / Ethernet / Go-NoGo BNC / Kensington Style Lock | Distrelec |
Mdo, 70Mhz, 2Ch, 10Mpts, Wvga Tft Color | Newark Electronics |
Where can I find additional details, specifications and documents for a MDO-2072EX?
Additional datasheets, footprints and schematics for MDO-2072EX are listed on our Part Details page. You can also find images and similar parts to MDO-2072EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO-2072EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO-2072EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO-2072EX fall under?
The MDO-2072EX is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to MDO-2072EX when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO-2072EX you can contact the distributor directly for product support, shipping queries etc.
Is the MDO-2072EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO-2072EX have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for MDO-2072EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO-2072EX often in real-time on the comparison pages.
What if I can't find stock of MDO-2072EX?
You can fill out our help required form which you can use to request a quote for MDO-2072EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.