Status: | Unknown |
---|---|
Series: | MDM Series |
RoHS: | Unknown |
Prices starting from US$78.35
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$102.62
|
90
in stock
|
Buy Now |
![]() |
PEI-Genesis
from US$86.07
|
90
in stock
|
Buy Now |
![]() |
Avnet America
from US$78.35
|
-
|
Buy Now |
![]() |
TTI Americas
from US$106.28
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$126.26
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$126.26
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$89.76
|
-
|
Buy Now |
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Product Range | MDM Series |
Contact Termination Type | Crimp / Solder |
Connector Mounting | Cable Mount |
Contact Material | Copper Alloy |
RoHS Compliant | No |
Cable Assembly RG178/U 0.457m 26AWG 9 POS Micro D-Sub SKT Crimp | Avnet America |
Where can I find additional details, specifications and documents for a MDM-9SH003P?
Additional datasheets, footprints and schematics for MDM-9SH003P are listed on our Part Details page. You can also find images and similar parts to MDM-9SH003P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDM-9SH003P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDM-9SH003P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDM-9SH003P fall under?
The MDM-9SH003P is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to MDM-9SH003P when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDM-9SH003P you can contact the distributor directly for product support, shipping queries etc.
Is the MDM-9SH003P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDM-9SH003P have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Avnet America, TTI Americas and Heilind Electronics have stock available or on a lead time for MDM-9SH003P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDM-9SH003P often in real-time on the comparison pages.
What if I can't find stock of MDM-9SH003P?
You can fill out our help required form which you can use to request a quote for MDM-9SH003P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.