Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S |
Kit Application Type | Motor Control |
Application Sub Type | DC Brushed Motor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris 2000 |
Kit Contents | Board only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | CAN Communication Motor Brake/Coast Selector Limit Switch Inputs for Forward and Reverse Direction |
Where can I find additional details, specifications and documents for a MDL-BDC?
Additional datasheets, footprints and schematics for MDL-BDC are listed on our Part Details page. You can also find images and similar parts to MDL-BDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL-BDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-BDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL-BDC fall under?
The MDL-BDC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MDL-BDC when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-BDC you can contact the distributor directly for product support, shipping queries etc.
Is the MDL-BDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL-BDC have stock available?
There is no stock from authorised distributors for MDL-BDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL-BDC often in real-time on the comparison pages.
What if I can't find stock of MDL-BDC?
You can fill out our help required form which you can use to request a quote for MDL-BDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.