Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MDL Series |
---|---|
Power Rating | 600W |
DC Load Type | Programmable |
Operating Voltage Min | 1.8V |
Operating Voltage Max | 80V |
Operating Current Max | 120A |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Cal Dc Electronic Load, Prog, 80V/120A | Newark Electronics |
Where can I find additional details, specifications and documents for a MDL600 CAL?
Additional datasheets, footprints and schematics for MDL600 CAL are listed on our Part Details page. You can also find images and similar parts to MDL600 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL600 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL600 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL600 CAL fall under?
The MDL600 CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to MDL600 CAL when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL600 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MDL600 CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL600 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDL600 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL600 CAL often in real-time on the comparison pages.
What if I can't find stock of MDL600 CAL?
You can fill out our help required form which you can use to request a quote for MDL600 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.