Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Product Range | MDL Series |
---|---|
Power Rating | 500W |
DC Load Type | Programmable |
Operating Voltage Min | 5.4V |
Operating Voltage Max | 500V |
Operating Current Max | 30A |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2019) |
Dc Electronic Load, Programmable, 30A, 500V | Newark Electronics |
DC Electronic Load Module | RS Americas |
Where can I find additional details, specifications and documents for a MDL505?
Additional datasheets, footprints and schematics for MDL505 are listed on our Part Details page. You can also find images and similar parts to MDL505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL505 fall under?
The MDL505 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to MDL505 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL505 you can contact the distributor directly for product support, shipping queries etc.
Is the MDL505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL505 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for MDL505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL505 often in real-time on the comparison pages.
What if I can't find stock of MDL505?
You can fill out our help required form which you can use to request a quote for MDL505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.