Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Product Range | MDL Series |
---|---|
Power Rating | 300W |
DC Load Type | Programmable |
Operating Voltage Min | 4.5V |
Operating Voltage Max | 500V |
Operating Current Max | 20A |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2019) |
Dc Electronic Load, Programmable, 20A, 500V | Newark Electronics |
Where can I find additional details, specifications and documents for a MDL305?
Additional datasheets, footprints and schematics for MDL305 are listed on our Part Details page. You can also find images and similar parts to MDL305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL305 fall under?
The MDL305 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to MDL305 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL305 you can contact the distributor directly for product support, shipping queries etc.
Is the MDL305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL305 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for MDL305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL305 often in real-time on the comparison pages.
What if I can't find stock of MDL305?
You can fill out our help required form which you can use to request a quote for MDL305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.