Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | ARM7 ARM9 Cortex-M Cortex-R4 |
Software Edition | Professional |
Licence Type | Node Locked |
No. of User Licences | 1 |
Supported Hosts | Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | ARM7, ARM9, Cortex-M, Cortex-R4 |
Software Edition | Professional |
License Type | Node Locked |
No. of User Licenses | 1 |
Supported Hosts | Windows |
RoHS Compliant | NA |
Ide, Arm, Node Lock, Arm7/9/Cortex-M/R4 | Newark Electronics |
Where can I find additional details, specifications and documents for a MDK-PRO-LC?
Additional datasheets, footprints and schematics for MDK-PRO-LC are listed on our Part Details page. You can also find images and similar parts to MDK-PRO-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDK-PRO-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDK-PRO-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDK-PRO-LC fall under?
The MDK-PRO-LC is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to MDK-PRO-LC when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDK-PRO-LC you can contact the distributor directly for product support, shipping queries etc.
Is the MDK-PRO-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDK-PRO-LC have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MDK-PRO-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDK-PRO-LC often in real-time on the comparison pages.
What if I can't find stock of MDK-PRO-LC?
You can fill out our help required form which you can use to request a quote for MDK-PRO-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.