Status: | Unknown |
---|---|
Series: | TMR48D Series |
RoHS: | Unknown |
Prices starting from US$194.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$196.40
|
18
in stock
|
Buy Now | |
RS Americas
from US$258.90
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$261.52
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$416.64
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$295.00
|
14
in stock
|
Buy Now | |
element14
from US$265.05
|
14
in stock
|
Buy Now | |
Farnell
from US$275.33
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$194.15
|
3
in stock
|
Buy Now | |
Distrelec
from US$208.08
|
-
|
Buy Now |
Product Range | TMR48D Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.001s |
Time Max | 9999h |
No. of Timing Ranges | 10Ranges |
No. of Digits | 4 |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Timer, 8 A, 24 VAC/VDC/110 VAC to 240 VAC, Electronic, Selectable, LCD, Pin | Crouzet MDF1R10MV2 | RS Americas |
Digital Timer, MultifunctionF, 240Vac/dc | RS |
Digital Timer, Multifunction, Spdt | Newark Electronics |
Syr-Line Digital Timer Mdf1 Panel Mount 8 Pins | Rapid Electronics |
DIGITAL TIMER, MULTIFUNCTION, SPDT | element14 |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay 240V 2.5kVA 1CO 8-Pin Socket 9999h Syr-Line TMR48D IP20 | Distrelec |
Where can I find additional details, specifications and documents for a MDF1R10MV2?
Additional datasheets, footprints and schematics for MDF1R10MV2 are listed on our Part Details page. You can also find images and similar parts to MDF1R10MV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDF1R10MV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDF1R10MV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDF1R10MV2 fall under?
The MDF1R10MV2 is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to MDF1R10MV2 when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDF1R10MV2 you can contact the distributor directly for product support, shipping queries etc.
Is the MDF1R10MV2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDF1R10MV2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for MDF1R10MV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDF1R10MV2 often in real-time on the comparison pages.
What if I can't find stock of MDF1R10MV2?
You can fill out our help required form which you can use to request a quote for MDF1R10MV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.