Status: | Unknown |
---|---|
Series: | TMR48D Series |
RoHS: | Unknown |
Prices starting from US$114.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$116.71 |
9
|
Buy Now | |
Heilind Electronics | US$189.32 |
18
|
Buy Now | |
Heilind Electronics Asia | US$189.32 |
6
|
Buy Now | |
Newark Electronics | US$139.04 |
4
|
Buy Now | |
Transfer Multisort Elektronik | US$114.90 |
4
|
Buy Now | |
element14 | US$142.61 |
4
|
Buy Now | |
Farnell | US$148.70 |
4
|
Buy Now | |
Distrelec | US$133.39 |
2
|
Buy Now | |
RS Americas | US$132.08 |
-
|
Buy Now |
Product Range | TMR48D Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.001s |
Time Max | 9999h |
No. of Timing Ranges | 10Ranges |
No. of Digits | 4 |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
TIMR,DGTL,24-240VAC/DC,PNL MT, 48MM,STD,MLTI FNCT E,8P,1X5A | Heilind Electronics |
Digital Timer, MultifunctionE, 240Vac/dc | RS |
Digital Timer, Multifunction, Spdt | Newark Electronics |
Timer | Transfer Multisort Elektronik |
DIGITAL TIMER, MULTIFUNCTION, SPDT | element14 |
Crouzet Time Lag Relay 240V 1.25kVA 1CO 8-Pin Socket 9999h Syr-Line TMR48D IP20 | Distrelec |
Digital Timer, 6 Function, LED, 5A, 100-240V, 8-Pin Octal, TMR48D Series | Crouzet MDE1R05MVA | RS Americas |
Where can I find additional details, specifications and documents for a MDE1R05MVA?
Additional datasheets, footprints and schematics for MDE1R05MVA are listed on our Part Details page. You can also find images and similar parts to MDE1R05MVA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDE1R05MVA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDE1R05MVA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDE1R05MVA fall under?
The MDE1R05MVA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to MDE1R05MVA when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDE1R05MVA you can contact the distributor directly for product support, shipping queries etc.
Is the MDE1R05MVA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDE1R05MVA have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MDE1R05MVA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDE1R05MVA often in real-time on the comparison pages.
What if I can't find stock of MDE1R05MVA?
You can fill out our help required form which you can use to request a quote for MDE1R05MVA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.