MDE042A400300BW Displays by Midas

E-PAPER DISPLAY, 400 X 300 PIXELS, 4.2"

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.74

Distributor Stock
Logo for Farnell
Farnell
from US$35.74
No stock
Buy Now
Logo for element14
element14
from US$49.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Display Size 4.2"
Resolution 400 x 300 Pixels
Display Appearance Black on White
Logic Voltage 3.3V
Interface Type I2C, SPI
Display Mode Reflective
Module Size 91mm x 77mm
RoHS Compliant Yes

Alternative Descriptions

E-Paper Display, 400 X 300 Pixels, 4.2" | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MDE042A400300BW?

Additional datasheets, footprints and schematics for MDE042A400300BW are listed on our Part Details page. You can also find images and similar parts to MDE042A400300BW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MDE042A400300BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDE042A400300BW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MDE042A400300BW fall under?

The MDE042A400300BW is listed under Optoelectronics & Displays > Displays > E-Paper Displays.

Can I view similar or alternative parts?

You can view similar parts to MDE042A400300BW when available in the E-Paper Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MDE042A400300BW you can contact the distributor directly for product support, shipping queries etc.

Is the MDE042A400300BW RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MDE042A400300BW have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MDE042A400300BW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MDE042A400300BW often in real-time on the comparison pages.

What if I can't find stock of MDE042A400300BW?

You can fill out our help required form which you can use to request a quote for MDE042A400300BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay