Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 2.9" |
---|---|
Resolution | 128 x 296 Pixels |
Display Appearance | Black / Red on White |
Logic Voltage | 3V |
Interface Type | SPI |
Display Mode | Reflective |
LC Type | - |
Module Size | 36.7mm x 79mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
E-PAPER DISPLAY, REFLECTIVE, 128 X 296P | Farnell |
E-Paper Display, Reflective, 128 X 296P | Newark Electronics |
Where can I find additional details, specifications and documents for a MDE029A128296RBW?
Additional datasheets, footprints and schematics for MDE029A128296RBW are listed on our Part Details page. You can also find images and similar parts to MDE029A128296RBW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDE029A128296RBW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDE029A128296RBW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDE029A128296RBW fall under?
The MDE029A128296RBW is listed under MIDAS Parts.
Can I view similar or alternative parts?
You can view similar parts to MDE029A128296RBW when available in the MIDAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDE029A128296RBW you can contact the distributor directly for product support, shipping queries etc.
Is the MDE029A128296RBW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDE029A128296RBW have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MDE029A128296RBW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDE029A128296RBW often in real-time on the comparison pages.
What if I can't find stock of MDE029A128296RBW?
You can fill out our help required form which you can use to request a quote for MDE029A128296RBW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.