Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Display Size | 2.13" |
---|---|
Resolution | 122 x 250 Pixels |
Display Appearance | Black on White |
Logic Voltage | 3.3V |
Interface Type | I2C, SPI |
Display Mode | Reflective |
Module Size | 29.2mm x |
RoHS Compliant | Yes |
E-Paper Display, 122 X 250 Pixels, 2.13" | Newark Electronics |
Where can I find additional details, specifications and documents for a MDE0213A122250BW?
Additional datasheets, footprints and schematics for MDE0213A122250BW are listed on our Part Details page. You can also find images and similar parts to MDE0213A122250BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDE0213A122250BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDE0213A122250BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDE0213A122250BW fall under?
The MDE0213A122250BW is listed under Optoelectronics & Displays > Displays > E-Paper Displays.
Can I view similar or alternative parts?
You can view similar parts to MDE0213A122250BW when available in the E-Paper Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDE0213A122250BW you can contact the distributor directly for product support, shipping queries etc.
Is the MDE0213A122250BW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MDE0213A122250BW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MDE0213A122250BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDE0213A122250BW often in real-time on the comparison pages.
What if I can't find stock of MDE0213A122250BW?
You can fill out our help required form which you can use to request a quote for MDE0213A122250BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.