| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$6.59
| Readings | Henry |
|---|---|
| External Height | 159mm |
| External Width | 25mm |
| RoHS Compliant | Yes |
| MAGNET DETECTOR | RS |
| Non-Contact Magnet Detector, Henry | Newark Electronics |
| EXTECH MD10 MAGNETIC FIELD DETECTOR | Buerklin |
Where can I find additional details, specifications and documents for a MD10?
Additional datasheets, footprints and schematics for MD10 are listed on our Part Details page. You can also find images and similar parts to MD10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD10 fall under?
The MD10 is listed under Test & Measurement > RF Test Equipment > RF Field Strength Meters.
Can I view similar or alternative parts?
You can view similar parts to MD10 when available in the RF Field Strength Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD10 you can contact the distributor directly for product support, shipping queries etc.
Is the MD10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MD10 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, TME and Buerklin have stock available or on a lead time for MD10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD10 often in real-time on the comparison pages.
What if I can't find stock of MD10?
You can fill out our help required form which you can use to request a quote for MD10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.