Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Prices starting from US$3.81
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 0.325mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
External Depth | 2.54mm |
External Length / Height | 6.6mm |
External Width | 4.19mm |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.47 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: No |Kyocera Avx MD025E474MAB | Newark Electronics |
CAP, 0.47µF, 50V, 20%, Z5U | element14 |
MD Series 6.6 x 4.19 mm 470 nF 50 V ▒20 % Tolerance Z5U Two Pin DIP/DIP Guard | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 20%, Z5U, DIP | Avnet America |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 20%, Z5U, DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MD025E474MAB?
Additional datasheets, footprints and schematics for MD025E474MAB are listed on our Part Details page. You can also find images and similar parts to MD025E474MAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD025E474MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD025E474MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD025E474MAB fall under?
The MD025E474MAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD025E474MAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD025E474MAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD025E474MAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD025E474MAB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MD025E474MAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD025E474MAB often in real-time on the comparison pages.
What if I can't find stock of MD025E474MAB?
You can fill out our help required form which you can use to request a quote for MD025E474MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.