MD025C224KAB Capacitors by KYOCERA AVX

CAP 0.22µF 50V 10% X7R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX MD Series Temperature Coefficients: C0G (NP0), X7R, Z5U, 50, 100 Volts

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.44
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 0.325mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%
External Depth 2.54mm
External Length / Height 6.6mm
External Width 4.19mm
Height 6.6mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip | Newark Electronics
MD Series 6.6 x 4.19 mm 220 nF 50 V ▒10 % Tolerance X7R Two Pin DIP/DIP Guard | Future Electronics
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 10%, X7R, DIP | Avnet America
Capacitor, Ceramic, 50 V, +/- 10, MD02, X7R, Radial Leaded, 0.098 in. (Max.) | AVX MD025C224KAB | RS Americas
CAP, 0.22µF, 50V, 10%, X7R | Farnell
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, � 10%, X7R, DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD025C224KAB?

Additional datasheets, footprints and schematics for MD025C224KAB are listed on our Part Details page. You can also find images and similar parts to MD025C224KAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD025C224KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD025C224KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD025C224KAB fall under?

The MD025C224KAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD025C224KAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD025C224KAB you can contact the distributor directly for product support, shipping queries etc.

Is the MD025C224KAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD025C224KAB have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MD025C224KAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD025C224KAB often in real-time on the comparison pages.

What if I can't find stock of MD025C224KAB?

You can fill out our help required form which you can use to request a quote for MD025C224KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay