Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 0.325mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
External Depth | 2.49mm |
External Length / Height | 6.6mm |
External Width | 3.43mm |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Ceramic Capacitor 0.047Uf, 50V, Z5U, 20%, Dip | Newark Electronics |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 20%, Z5U, DIP | Avnet America |
Where can I find additional details, specifications and documents for a MD015E473MAB?
Additional datasheets, footprints and schematics for MD015E473MAB are listed on our Part Details page. You can also find images and similar parts to MD015E473MAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015E473MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015E473MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015E473MAB fall under?
The MD015E473MAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015E473MAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015E473MAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD015E473MAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015E473MAB have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MD015E473MAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015E473MAB often in real-time on the comparison pages.
What if I can't find stock of MD015E473MAB?
You can fill out our help required form which you can use to request a quote for MD015E473MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.