Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
RS Americas
from US$2.28
|
1,548
in stock
|
Buy Now | |
element14
from US$4.30
|
106
in stock
|
Buy Now | |
Farnell
from US$4.26
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
39
in stock
|
Buy Now | |
Rutronik
from US$5.14
|
-
|
Buy Now | |
Future Electronics
from US$4.80
|
-
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
TTI Europe
from US$3.62
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 0.325mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor, Ceramic, 50 WVDC, +/- 20, Z5U, Z5U, Radial Leaded, 0.098 in. (Max.) | AVX MD015E104MAB | RS Americas |
CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, DIP | element14 |
CAP, 0.1µF, 50V, 20%, Z5U | Farnell |
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.1 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: No |Kyocera Avx MD015E104MAB | Newark Electronics |
Capacitor, Ceramic | RS |
MD Series 6.6 x 3.43 mm 100 nF 50 V ▒20 % Tolerance Z5U Two Pin DIP/DIP Guard | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, DIP | Avnet America |
.1UF 50V 20% | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, Z5U, DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MD015E104MAB?
Additional datasheets, footprints and schematics for MD015E104MAB are listed on our Part Details page. You can also find images and similar parts to MD015E104MAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015E104MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015E104MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015E104MAB fall under?
The MD015E104MAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015E104MAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015E104MAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD015E104MAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015E104MAB have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for MD015E104MAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015E104MAB often in real-time on the comparison pages.
What if I can't find stock of MD015E104MAB?
You can fill out our help required form which you can use to request a quote for MD015E104MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.