Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Product Range | DIPGuard MD Series |
---|---|
Capacitance | 0.1 F |
Capacitance Tolerance | 20% |
Dielectric Characteristic | Z5U |
Voltage Rating | 50V |
Capacitor Terminals | Through Hole |
Packaging | Each |
CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, DIP | element14 |
Where can I find additional details, specifications and documents for a MD015E?
Additional datasheets, footprints and schematics for MD015E are listed on our Part Details page. You can also find images and similar parts to MD015E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015E fall under?
The MD015E is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015E when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015E you can contact the distributor directly for product support, shipping queries etc.
Is the MD015E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MD015E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015E often in real-time on the comparison pages.
What if I can't find stock of MD015E?
You can fill out our help required form which you can use to request a quote for MD015E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.