Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
Lead Spacing | 0.325mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 0.1uF 50V X7R 5% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America |
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, Dip | Newark Electronics |
MD Series 6.6 x 3.43 mm 100 nF 50 V ▒5 % Tolerance X7R Two Pin DIP/DIP Guard | Future Electronics |
Where can I find additional details, specifications and documents for a MD015C104JAB.?
Additional datasheets, footprints and schematics for MD015C104JAB. are listed on our Part Details page. You can also find images and similar parts to MD015C104JAB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015C104JAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015C104JAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015C104JAB. fall under?
The MD015C104JAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015C104JAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015C104JAB. you can contact the distributor directly for product support, shipping queries etc.
Is the MD015C104JAB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015C104JAB. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for MD015C104JAB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015C104JAB. often in real-time on the comparison pages.
What if I can't find stock of MD015C104JAB.?
You can fill out our help required form which you can use to request a quote for MD015C104JAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.