Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2Pins |
RoHS Compliant | No |
KV 470pF 50V 5% RM7,5 NP0 | Rutronik |
Ceramic Capacitor 470Pf 50V, C0G, 5%, Dip | Newark Electronics |
MD Series 6.6 x 3.43 mm 470 pF â–’5 % 50 V Tolerance C0G/NP0 Two Pin DIP/DIP Guard | Future Electronics |
Multilayer Ceramic Capacitor, 470 pF, 50 V, ± 5%, C0G (NP0), DIP | Avnet America |
470PF 50V 5% | TTI Europe |
Multilayer Ceramic Capacitor, 470 pF, 50 V, � 5%, C0G (NP0), DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MD015A471JAB?
Additional datasheets, footprints and schematics for MD015A471JAB are listed on our Part Details page. You can also find images and similar parts to MD015A471JAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015A471JAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015A471JAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015A471JAB fall under?
The MD015A471JAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015A471JAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015A471JAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD015A471JAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015A471JAB have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for MD015A471JAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015A471JAB often in real-time on the comparison pages.
What if I can't find stock of MD015A471JAB?
You can fill out our help required form which you can use to request a quote for MD015A471JAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.