MD015A100KAB Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 10PF 50V, C0G/NP0, 10%, DIP

Status: Unknown
Series: DIPGuard MD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Newark
Newark
from US$1.98
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.61
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 50V
Product Range DIPGuard MD Series
Capacitance Tolerance ± 10%
Capacitor Terminals Through Hole
Dielectric Characteristic C0G / NP0
RoHS Compliant No

Alternative Descriptions

Capacitor Ceramic 10Pf 50V, C0G/Np0, 10%, Dip | Newark Electronics
Cap Ceramic 10pF 50V C0G 10% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD015A100KAB?

Additional datasheets, footprints and schematics for MD015A100KAB are listed on our Part Details page. You can also find images and similar parts to MD015A100KAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD015A100KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015A100KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD015A100KAB fall under?

The MD015A100KAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD015A100KAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD015A100KAB you can contact the distributor directly for product support, shipping queries etc.

Is the MD015A100KAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD015A100KAB have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MD015A100KAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD015A100KAB often in real-time on the comparison pages.

What if I can't find stock of MD015A100KAB?

You can fill out our help required form which you can use to request a quote for MD015A100KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay