Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Capacitance | 330pF |
---|---|
Voltage Rating | 100V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
RoHS Compliant | No |
Capacitor Ceramic, 330Pf, 100V, X7R, 10%, Dip | Newark Electronics |
Cap Ceramic 330pF 100V X7R 10% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America |
Where can I find additional details, specifications and documents for a MD011C331KAB?
Additional datasheets, footprints and schematics for MD011C331KAB are listed on our Part Details page. You can also find images and similar parts to MD011C331KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD011C331KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD011C331KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD011C331KAB fall under?
The MD011C331KAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD011C331KAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD011C331KAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD011C331KAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD011C331KAB have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MD011C331KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD011C331KAB often in real-time on the comparison pages.
What if I can't find stock of MD011C331KAB?
You can fill out our help required form which you can use to request a quote for MD011C331KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.