Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Compliant |
Capacitance | 2200pF |
---|---|
Voltage Rating | 100V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
RoHS Compliant | No |
Capacitor Ceramic 2200Pf, 100V, X7R, 10%, Dip | Newark Electronics |
2200 pF 10% 100V Ceramic Capacitor X7R 2-DIP | Future Electronics |
Cap Ceramic 0.0022uF 100V X7R 10% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America |
Where can I find additional details, specifications and documents for a MD011C222KAB?
Additional datasheets, footprints and schematics for MD011C222KAB are listed on our Part Details page. You can also find images and similar parts to MD011C222KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD011C222KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD011C222KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD011C222KAB fall under?
The MD011C222KAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD011C222KAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD011C222KAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD011C222KAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MD011C222KAB have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MD011C222KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD011C222KAB often in real-time on the comparison pages.
What if I can't find stock of MD011C222KAB?
You can fill out our help required form which you can use to request a quote for MD011C222KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.