MD011C102KAB. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.77


Distributor Starting From Stock
Logo for Avnet America Avnet America US$2.10
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000pF
Voltage Rating 100V
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Lead Spacing 0.3mm
RoHS Compliant No

Alternative Descriptions

Capacitor Ceramic 1000Pf, 100V, X7R, 10%, Dip | Newark Electronics
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, DIP | Avnet America
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD011C102KAB.?

Additional datasheets, footprints and schematics for MD011C102KAB. are listed on our Part Details page. You can also find images and similar parts to MD011C102KAB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD011C102KAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD011C102KAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD011C102KAB. fall under?

The MD011C102KAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD011C102KAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD011C102KAB. you can contact the distributor directly for product support, shipping queries etc.

Is the MD011C102KAB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD011C102KAB. have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MD011C102KAB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD011C102KAB. often in real-time on the comparison pages.

What if I can't find stock of MD011C102KAB.?

You can fill out our help required form which you can use to request a quote for MD011C102KAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay