MD011A151JAB Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 150PF 100V, C0G, 5%, DIP

Status: Unknown
Series: DIPGuard MD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.24

Distributor Stock
Logo for Newark
Newark
from US$3.24
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.42
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 150pF
Voltage Rating 100V
Product Range DIPGuard MD Series
Capacitance Tolerance ± 5%
Capacitor Terminals Through Hole
Dielectric Characteristic C0G / NP0
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 150Pf 100V, C0G, 5%, Dip | Newark Electronics
Cap Ceramic 150pF 100V C0G 5% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD011A151JAB?

Additional datasheets, footprints and schematics for MD011A151JAB are listed on our Part Details page. You can also find images and similar parts to MD011A151JAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD011A151JAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD011A151JAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD011A151JAB fall under?

The MD011A151JAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD011A151JAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD011A151JAB you can contact the distributor directly for product support, shipping queries etc.

Is the MD011A151JAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD011A151JAB have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for MD011A151JAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD011A151JAB often in real-time on the comparison pages.

What if I can't find stock of MD011A151JAB?

You can fill out our help required form which you can use to request a quote for MD011A151JAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay