MD-ISK-I30-1000-P5-I Sensors & Transducers by Labfacility

SENSOR T/C K INCONEL 3.0 X 1000MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.66

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$21.66
11
in stock
Buy Now
Logo for element14
element14
from US$28.10
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$25.72
11
in stock
Buy Now

Specifications

Thermocouple Type K
Sensing Temperature Min -100°C
Sensing Temperature Max +1100°C
Sensor Body Material Inconel
Lead Length 1m
Product Range -
SVHC No SVHC (15-Jan-2018)
No. of Max Strands x Strand Size 7 x 0.2mm
Temperature Sensing Range -100°C to +1100°C

Alternative Descriptions

Thermocouple, Type K, 1M, 1100Deg C Rohs Compliant: Yes |Labfacility MD-ISK-I30-1000-P5-I | Newark Electronics
THERMOCOUPLE, TYPE K, 1M, 1100DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD-ISK-I30-1000-P5-I?

Additional datasheets, footprints and schematics for MD-ISK-I30-1000-P5-I are listed on our Part Details page. You can also find images and similar parts to MD-ISK-I30-1000-P5-I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD-ISK-I30-1000-P5-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD-ISK-I30-1000-P5-I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD-ISK-I30-1000-P5-I fall under?

The MD-ISK-I30-1000-P5-I is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MD-ISK-I30-1000-P5-I when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD-ISK-I30-1000-P5-I you can contact the distributor directly for product support, shipping queries etc.

Is the MD-ISK-I30-1000-P5-I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD-ISK-I30-1000-P5-I have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MD-ISK-I30-1000-P5-I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD-ISK-I30-1000-P5-I often in real-time on the comparison pages.

What if I can't find stock of MD-ISK-I30-1000-P5-I?

You can fill out our help required form which you can use to request a quote for MD-ISK-I30-1000-P5-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay