Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 28V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Input Delay | 200ns |
Output Delay | 200ns |
RoHS Compliant | Yes |
Half Bridge Gate Driver, 1A, Wsoic20 | Newark Electronics |
Gate Driver, 4 Channels, Half Bridge, IGBT, 20 Pins, SOIC | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCZ33883EG?
Additional datasheets, footprints and schematics for MCZ33883EG are listed on our Part Details page. You can also find images and similar parts to MCZ33883EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZ33883EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZ33883EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZ33883EG fall under?
The MCZ33883EG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > IGBT Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MCZ33883EG when available in the IGBT Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZ33883EG you can contact the distributor directly for product support, shipping queries etc.
Is the MCZ33883EG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCZ33883EG have stock available?
Authorised distributors including Newark Electronics and EBV Elektronik have stock available or on a lead time for MCZ33883EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZ33883EG often in real-time on the comparison pages.
What if I can't find stock of MCZ33883EG?
You can fill out our help required form which you can use to request a quote for MCZ33883EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.