Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.83
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.46
|
-
|
Buy Now | |
Future Electronics
from US$6.12
|
-
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
element14
from US$8.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 8Outputs |
Output Voltage | - |
Output Current | 1A |
Driver Case Style | HSOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Engine Controller, 4 Low Side Driver, 4 Pre Driver, Spi, Efi, Soic 32/Reel Rohs Compliant: Yes |Nxp MCZ33810EKR2 | Newark Electronics |
33810 Series 36 V 10 mA Surface Mount Automotive Engine Control IC - SOIC-32EP | Future Electronics |
Engine Control IC 32-Pin SOIC W EP T/R | Avnet America |
ENGINE CONTROLLER, 8 CH, 1A, HSOIC-32 | element14 |
Where can I find additional details, specifications and documents for a MCZ33810EKR2?
Additional datasheets, footprints and schematics for MCZ33810EKR2 are listed on our Part Details page. You can also find images and similar parts to MCZ33810EKR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZ33810EKR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZ33810EKR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZ33810EKR2 fall under?
The MCZ33810EKR2 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCZ33810EKR2 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZ33810EKR2 you can contact the distributor directly for product support, shipping queries etc.
Is the MCZ33810EKR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCZ33810EKR2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MCZ33810EKR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZ33810EKR2 often in real-time on the comparison pages.
What if I can't find stock of MCZ33810EKR2?
You can fill out our help required form which you can use to request a quote for MCZ33810EKR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.