Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 8Outputs |
Output Voltage | - |
Output Current | 1A |
Driver Case Style | HSOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Engine Controller, 8 Ch, 1A, Hsoic-32 | Newark Electronics |
ENGINE CONTROLLER, 8 CH, 1A, HSOIC-32 | element14 |
Engine Control IC 32-Pin SOIC W EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a MCZ33810EK?
Additional datasheets, footprints and schematics for MCZ33810EK are listed on our Part Details page. You can also find images and similar parts to MCZ33810EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZ33810EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZ33810EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZ33810EK fall under?
The MCZ33810EK is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCZ33810EK when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZ33810EK you can contact the distributor directly for product support, shipping queries etc.
Is the MCZ33810EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCZ33810EK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MCZ33810EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZ33810EK often in real-time on the comparison pages.
What if I can't find stock of MCZ33810EK?
You can fill out our help required form which you can use to request a quote for MCZ33810EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.