MCY4C3N471J500CT Capacitors by Multicomp

CAP ARRAY 470PF 4ELEMENTS 50V 0603

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0098

Distributor Stock
Logo for Farnell
Farnell
from US$0.0098
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 470pF
Capacitor Case Style 0603 [1608 Metric]
Voltage Rating 50V
No. of Elements 4 Element, 4Elements
Capacitor Terminals SMD
Product Range -
Capacitance Tolerance ± 5%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%


MCY4C3N471J500CT Capacitors by Multicomp Pro

CAP ARRAY, 470PF, 4ELEMENTS, 50V, 0603Operating

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 470pF
Capacitor Case Style 0603 [1608 Metric]
Voltage Rating 50V
No. of Elements 4 Element
Capacitor Terminals SMD
Capacitance Tolerance ± 5%
RoHS Compliant Yes

Alternative Descriptions

CAP ARRAY, 470PF, 4ELEMENTS, 50V, 0603 | Farnell
Cap Array, 470Pf, 4Elements, 50V, 0603 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCY4C3N471J500CT?

Additional datasheets, footprints and schematics for MCY4C3N471J500CT are listed on our Part Details page. You can also find images and similar parts to MCY4C3N471J500CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCY4C3N471J500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCY4C3N471J500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCY4C3N471J500CT fall under?

The MCY4C3N471J500CT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCY4C3N471J500CT when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCY4C3N471J500CT you can contact the distributor directly for product support, shipping queries etc.

Is the MCY4C3N471J500CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCY4C3N471J500CT have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCY4C3N471J500CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCY4C3N471J500CT often in real-time on the comparison pages.

What if I can't find stock of MCY4C3N471J500CT?

You can fill out our help required form which you can use to request a quote for MCY4C3N471J500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay