MCY250R00T Resistors by Alpha Electronics Manufacturing

RES 250R 0.01% 300MW RADIAL

Status: Unknown
Series: MC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.00


Distributor Starting From Stock
Logo for element14 element14 US$15.60
38
Buy Now
Logo for Farnell Farnell US$15.45
38
Buy Now
Logo for Newark Electronics Newark Electronics US$17.07
-
Buy Now
Logo for Avnet America Avnet America US$8.00
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 250ohm
Product Range MC Series
Power Rating 300mW
Resistance Tolerance ± 0.01%
Resistor Case Style Radial Leaded
Voltage Rating 300V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2.5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

RES, 250R, 0.01%, 300MW, RADIAL | element14
Res, Metal Foil, 250R, 0.01%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCY250R00T?

Additional datasheets, footprints and schematics for MCY250R00T are listed on our Part Details page. You can also find images and similar parts to MCY250R00T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCY250R00T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCY250R00T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCY250R00T fall under?

The MCY250R00T is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCY250R00T when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCY250R00T you can contact the distributor directly for product support, shipping queries etc.

Is the MCY250R00T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCY250R00T have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MCY250R00T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCY250R00T often in real-time on the comparison pages.

What if I can't find stock of MCY250R00T?

You can fill out our help required form which you can use to request a quote for MCY250R00T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay